ASHRAE SYSTEMS & EQUIP SI - : References
This document references the following standards:
NFPA 90A
NFPA 5000
NFPA 204
NAV P-89
NAV P-355
ISO 3046-1
IEC 60335-2-40
AWWA C150/A21.50
ASME B31.5
ASME B31.1
ASHRAE 93
ASHRAE 90.2
ASHRAE 79
ASHRAE 41.6
ASHRAE 26
ASHRAE 169
ASHRAE 103
ARMY TM 5-809-10-2
AHRI GUIDELINE E
AHRI 850 I-P
AHRI 700
AHRI 680 I-P
AHRI 610 I-P
AHRI 575
AHRI 540
AHRI 520
AHRI 460
AHRI 450
AHRI 410
AHRI 365 I-P
AHRI 340/360
AHRI 275
AHRI 270
AHRI 210/240
AHRI 1060 I-P
AF M88-3 CHAP 2
CSA/AM ANSI Z21.17-1998/CSA 2.7-M98
CSA/AM ANSI Z21.13-2014/CSA 4.9-2014
ASME GUIDEBOOK FOR DESIGN OF ASME SEC VIII
SS-A-701B
MIL-STD-282B CONT. DIST.
ISA 75.02.01
CSA/AM ANSI Z83.8-2016/CSA 2.6-2016
CSA/AM ANSI Z83.3B-1976
CSA/AM ANSI Z21.8-1994
CSA/AM ANSI Z21.47-2016/CSA 2.3-2016
CSA/AM ANSI Z21.12-1990
CEN EN 779
CEN EN 12900
ASTM F441/F441M
ASTM E1171
ASTM D2992
ASTM D2837
ASTM D2156
ASTM D1785
ASTM B88
ASTM B280
ASTM A53/A53M
ASTM A106/A106M
ASME PTC 4
ASME PTC 25
ASHRAE 90.1-2016 I-P
ASHRAE 63.1
ASHRAE 62.2
ASHRAE 4
ASHRAE 152
NFPA 91
NFPA 90B
NFPA 54
NFPA 31
NFPA 211
NFPA 13
NFPA 101
MSS SP-58
IEEE 1547
IEC 60534-1
FCI 70-2
CTI STD-201
CTI ATC-105
ASME PTC 23
ASME CSD-1
ASME B36.10M
ASME B31.9
ASME B16.34
ASME B1.20.1
ASME AG-1
ASHRAE GUIDELINE 12
ASHRAE 84
ASHRAE 64
ASHRAE 55
ASHRAE 52.2
ASHRAE 37
ASHRAE 33
ASHRAE 23
ASHRAE 20
ASHRAE 16
ASHRAE 138
ASHRAE 125
AMCA 99
AMCA 300
AMCA 201
AF M88-29
Advertisement