DOD - SMD 5962-77008

MICROCIRCUIT, LINEAR, QUAD VOLTAGE COMPARATOR, MONOLITHIC SILICON

active, Most Current
Buy Now
Organization: DOD
Publication Date: 15 March 2016
Status: active
Page Count: 11
scope:

This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

March 21, 2023
MICROCIRCUIT, LINEAR, QUAD VOLTAGE, COMPARATOR, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead...
SMD 5962-77008
March 15, 2016
MICROCIRCUIT, LINEAR, QUAD VOLTAGE COMPARATOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
January 19, 2010
MICROCIRCUIT, LINEAR, QUAD VOLTAGE COMPARATOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
April 22, 2003
MICROCIRCUIT, LINEAR, QUAD VOLTAGE COMPARATOR, MONOLITHIC SILICON
A description is not available for this item.
May 2, 2002
MICROCIRCUIT, LINEAR, QUAD VOLTAGE COMPARATOR, MONOLITHIC SILICON
A description is not available for this item.
November 5, 1992
MICROCIRCUIT, LINEAR, QUAD VOLTAGE COMPARATOR, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
November 8, 1988
MICROCIRCUIT, LINEAR, QUAD VOLTAGE COMPARATOR, MONOLITHIC SILICON
A description is not available for this item.
January 19, 1981
MICROCIRCUIT, LINEAR, QUAD VOLTAGE COMPARATOR, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement