DLA - SMD-5962-77008 REV D

MICROCIRCUIT, LINEAR, QUAD VOLTAGE COMPARATOR, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 5 November 1992
Status: inactive
Page Count: 11
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device type shall identify the circuit function as follows:

Device type Generic number Circuit function 01 LM139 Quad voltage comparator

The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline A F-1 (14-lead, .280" × .260" × .085"), flat package C D-1 (14-lead, .785" × .310" × .200"), dual-in-line package 2 C-2 (20-terminal, .358" × .358" × .100"), square chip carrier package

Supply voltage range - - - - - - - - - - - - - - - - 36 V dc or ±18 V dc Input voltage range - - - - - - - - - - - - - - - - - −0.3 V dc to 36 V dc Maximum power dissipation 1/ - - - - - - - - - - - - 900 mW Sink current - - - - - - - - - - - - - - - - - - - - 20 mA Lead temperature (soldering, 10 seconds) - - - - - - +300°C Storage temperature - - - - - - - - - - - - - - - - - −65°C to +150°C Thermal resistance (θJC) - - - - - - - - - - - - - - See MIL-M-38510, appendix C Junction temperature (TJ) - - - - - - - - - - - - - - +150°C

Supply voltage - - - - - - - - - - - - - - - - - - - 5 V dc to 30 V dc Ambient operating temperature range - - - - - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

March 21, 2023
MICROCIRCUIT, LINEAR, QUAD VOLTAGE, COMPARATOR, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead...
March 15, 2016
MICROCIRCUIT, LINEAR, QUAD VOLTAGE COMPARATOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
January 19, 2010
MICROCIRCUIT, LINEAR, QUAD VOLTAGE COMPARATOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
April 22, 2003
MICROCIRCUIT, LINEAR, QUAD VOLTAGE COMPARATOR, MONOLITHIC SILICON
A description is not available for this item.
May 2, 2002
MICROCIRCUIT, LINEAR, QUAD VOLTAGE COMPARATOR, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-77008 REV D
November 5, 1992
MICROCIRCUIT, LINEAR, QUAD VOLTAGE COMPARATOR, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
November 8, 1988
MICROCIRCUIT, LINEAR, QUAD VOLTAGE COMPARATOR, MONOLITHIC SILICON
A description is not available for this item.
January 19, 1981
MICROCIRCUIT, LINEAR, QUAD VOLTAGE COMPARATOR, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement