IEEE C37.42

Distribution Enclosed, Open, and Open-Link Cutouts

inactive
Buy Now
Organization: IEEE
Publication Date: 20 July 1962
Status: inactive
Page Count: 17
scope:

This standard applies to high voltage fuses (above 600 volts) and accessories, as follows:

(1) Enclosed, open, and open-link types of distribution cutouts and fuses for ac (alternating-current) distribution systems

(2) Fuse supports, fuse mountings, fuse hooks, and fuse tongs, all of the type used exclusively with products listed in (1)

(3) Removable switch blades for products listed in (1)

Document History

September 22, 2016
Specifications for High-Voltage (>1000 V) Fuses and Accessories
This standard establishes specifications for high-voltage (above 1000 V) fuses and accessories for use on ac electrical distribution systems. Devices with rated maximum voltages to 170 kV are...
December 9, 2009
Specifications for High-Voltage (Greater Than 1000 V) Expulsion-Type Distribution-Class Fuses, Fuse and Disconnecting Cutouts, Fuse Disconnecting Switches, and Fuse Links, and Accessories Used with These Devices
This standard establishes specifications for high-voltage (above 1000 V) expulsion-type distribution-class fuses, fuse cutouts, fuse disconnecting switches, their associated fuse links and...
January 1, 1996
Specification for High-Voltage Expulsion Type Distribution Class Fuses, Cutouts, Fuse Disconnecting Switches and Fuse Links
Foreword  (This Foreword is not part of American National Standard C37.42-1996) This standard is a revision of ANSI C37.42-1989, to bring it up to date and in line with present day requirements for...
January 1, 1989
Switchgear - Distribution Cutouts and Fuse Links - Specifications
A description is not available for this item.
January 1, 1981
SPECIFICATIONS FOR DISTRIBUTION CUTOUTS AND FUSE LINKS; CORRECTION - JANUARY 1984
A description is not available for this item.
IEEE C37.42
July 20, 1962
Distribution Enclosed, Open, and Open-Link Cutouts
This standard applies to high voltage fuses (above 600 volts) and accessories, as follows: (1) Enclosed, open, and open-link types of distribution cutouts and fuses for ac (alternating-current)...
Advertisement