ANSI C37.42
Switchgear - Distribution Cutouts and Fuse Links - Specifications
inactive
Buy Now
| Organization: | ANSI |
| Publication Date: | 1 January 1989 |
| Status: | inactive |
| Page Count: | 22 |
Document History
September 22, 2016
Specifications for High-Voltage (>1000 V) Fuses and Accessories
This standard establishes specifications for high-voltage (above 1000 V) fuses and accessories for use on ac electrical distribution systems. Devices with rated maximum voltages to 170 kV are...
December 9, 2009
Specifications for High-Voltage (Greater Than 1000 V) Expulsion-Type Distribution-Class Fuses, Fuse and Disconnecting Cutouts, Fuse Disconnecting Switches, and Fuse Links, and Accessories Used with These Devices
This standard establishes specifications for high-voltage (above 1000 V) expulsion-type distribution-class fuses, fuse cutouts, fuse disconnecting switches, their associated fuse links and...
January 1, 1996
Specification for High-Voltage Expulsion Type Distribution Class Fuses, Cutouts, Fuse Disconnecting Switches and Fuse Links
Foreword
(This Foreword is not part of American National Standard C37.42-1996)
This standard is a revision of ANSI C37.42-1989, to bring it up to date and in line with present day requirements for...
ANSI C37.42
January 1, 1989
Switchgear - Distribution Cutouts and Fuse Links - Specifications
A description is not available for this item.
January 1, 1981
SPECIFICATIONS FOR DISTRIBUTION CUTOUTS AND FUSE LINKS; CORRECTION - JANUARY 1984
A description is not available for this item.
July 20, 1962
Distribution Enclosed, Open, and Open-Link Cutouts
This standard applies to high voltage fuses (above 600 volts) and accessories, as follows:
(1) Enclosed, open, and open-link types of distribution cutouts and fuses for ac (alternating-current)...