IEEE C37.42

Specifications for High-Voltage (>1000 V) Fuses and Accessories

active, Most Current
Buy Now
Organization: IEEE
Publication Date: 22 September 2016
Status: active
Page Count: 59
scope:

This standard establishes specifications for high-voltage (above 1000 V) fuses and accessories for use on ac electrical distribution systems. Devices with rated maximum voltages to 170 kV are covered. The devices to which this standard applies are as follows

Expulsion fuses (including fuse cutouts)

Current-limiting fuses

Items a) and b) used in fuse enclosure packages

Fuse supports of the type intended for use with fuses and fuse disconnecting switches

Disconnecting devices (fuse disconnecting switches, disconnecting switches, and disconnecting cutouts) created by the use of a removable fuse unit or switch blade in a fuse support

Expulsion, current-limiting, and combination types of external capacitor fuses used with a capacitor unit, a group of units, or capacitor banks

Backup current-limiting fuses ("motor-starter fuses") used in conjunction with high-voltage motor starters

Fuse links when used exclusively with expulsion fuses and fuse disconnecting switches

Items a) through f) having integral load-break means

Accessories including mounting brackets and switch sticks (switch hooks)

This standard may also be used for other devices that are similar to the devices listed in the scope

Purpose

Standard specifications for the devices covered by this document are necessary to assure consistent development and application of these devices by manufacturers and users of these devices

Document History

IEEE C37.42
September 22, 2016
Specifications for High-Voltage (>1000 V) Fuses and Accessories
This standard establishes specifications for high-voltage (above 1000 V) fuses and accessories for use on ac electrical distribution systems. Devices with rated maximum voltages to 170 kV are...
December 9, 2009
Specifications for High-Voltage (Greater Than 1000 V) Expulsion-Type Distribution-Class Fuses, Fuse and Disconnecting Cutouts, Fuse Disconnecting Switches, and Fuse Links, and Accessories Used with These Devices
This standard establishes specifications for high-voltage (above 1000 V) expulsion-type distribution-class fuses, fuse cutouts, fuse disconnecting switches, their associated fuse links and...
January 1, 1996
Specification for High-Voltage Expulsion Type Distribution Class Fuses, Cutouts, Fuse Disconnecting Switches and Fuse Links
Foreword  (This Foreword is not part of American National Standard C37.42-1996) This standard is a revision of ANSI C37.42-1989, to bring it up to date and in line with present day requirements for...
January 1, 1989
Switchgear - Distribution Cutouts and Fuse Links - Specifications
A description is not available for this item.
January 1, 1981
SPECIFICATIONS FOR DISTRIBUTION CUTOUTS AND FUSE LINKS; CORRECTION - JANUARY 1984
A description is not available for this item.
July 20, 1962
Distribution Enclosed, Open, and Open-Link Cutouts
This standard applies to high voltage fuses (above 600 volts) and accessories, as follows: (1) Enclosed, open, and open-link types of distribution cutouts and fuses for ac (alternating-current)...

References

Advertisement