DOD - SMD 5962-87626

MICROCIRCUIT, DIGITAL, ADVANCED CMOS, RADIATION HARDENED, HEX D FLIP-FLOP WITH MASTER RESET, MONOLITHIC SILICON

inactive
Buy Now
Organization: DOD
Publication Date: 23 March 2016
Status: inactive
Page Count: 18
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

February 22, 2019
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, RADIATION HARDENED, HEX D FLIP-FLOP WITH MASTER RESET, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
SMD 5962-87626
March 23, 2016
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, RADIATION HARDENED, HEX D FLIP-FLOP WITH MASTER RESET, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
October 28, 2015
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, RADIATION HARDENED, HEX D FLIP-FLOP WITH MASTER RESET, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
February 22, 2012
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, HEX D FLIP-FLOP WITH MASTER RESET, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
June 24, 2005
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, HEX D FLIP-FLOP WITH MASTER RESET, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
July 18, 2002
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, HEX D FLIP-FLOP WITH MASTER RESET, MONOLITHIC SILICON
A description is not available for this item.
June 26, 1987
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, HEX D FLIP-FLOP WITH MASTER RESET, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....

References

Advertisement