DLA - SMD-5962-87626
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, HEX D FLIP-FLOP WITH MASTER RESET, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 26 June 1987 |
| Status: | inactive |
| Page Count: | 13 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete part number shall be as shown in the following example:
The device type shall identify the circuit function as follows:
Device type Generic number Circuit function 01 54AC174 Hex D flip-flop with master reset
The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline E D-2 (16-lead, ¼" × ⅞"), dual-in-line package F F-5 (16-lead ¼" × ⅜"), flat-package 2 C-2 (20-terminal .350" × .350"), square chip carrier package
Supply voltage range 1/ - - - - - - - - - - - - - - −0.5 V dc to +6.0 V dc DC input voltage 1/ - - - - - - - - - - - - - - - - −0.5 V dc to VCC +0.5 V dc DC output voltage 1/ - - - - - - - - - - - - - - - −0.5 V dc to VCC +0.5 V dc Clamp diode current - - - - - - - - - - - - - - - - ±20 mA DC output current (per pin) - - - - - - - - - - - - ±50 mA DC VCC or GND current (per pin) - - - - - - - - - - ±100 mA Storage temperature range - - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD)- - - - - - - - - - - 500 mW Lead temperature (soldering, 10 seconds)- - - - - - +245° C Thermal resistance, junction-to-case (θJC): Cases E and F - - - - - - - - - - - - - - - - - - See MIL-M-38510, appendix C Case 2 - - - - - - - - - - - - - - - - - - - - - 60°C/W 2/ Junction temperature (Tj) 3/ - - - - - - - - - - - +175°C
Supply voltage (VCC) 4/ - - - - - - - - - - - - - - - - 3.0 V dc to 5.5 V dc Input voltage - - - - - - - - - - - - - - - - - - - - - 0.0 V dc to VCC Output voltage - - - - - - - - - - - - - - - - - - - - 0.0 V dc to VCC Case operating temperature range (TC) - - - - - - - - - −55°C to +125°C Input rise or fall times: VCC = 3.6 V - - - - - - - - - - - - - - - - - - - - - 0 to 116 ns (10-90 percent, 40 ns/V) VCC = 5.5 V - - - - - - - - - - - - - - - - - - - - - 0 to 88 ns (10-90 percent, 20 ns/V) Minimum setup time, Dn to CP (TS): TC = +25°C: VCC = 3.0 V - - - - - - - - - - - - - - - - - - - - 6.5 ns VCC = 4.5 V - - - - - - - - - - - - - - - - - - - - 5.0 ns TC = −55°C to +125°C: VCC = 3.0 V - - - - - - - - - - - - - - - - - - - - 7.5 ns VCC = 4.5 V - - - - - - - - - - - - - - - - - - - - 5.5 ns Minimum hold time, Dn to CP (tH): TC = +25°C: VCC = 3.0 V - - - - - - - - - - - - - - - - - - - - 3.0 ns VCC = 4.5 V - - - - - - - - - - - - - - - - - - - - 3.0 ns TC = −55°C to +125°C: VCC = 3.0 V - - - - - - - - - - - - - - - - - - - - 3.0 ns VCC = 4.5 V - - - - - - - - - - - - - - - - - - - - 3.0 ns Minimum pulse width CP (tW): TC = +25°C: VCC = 3.0 V - - - - - - - - - - - - - - - - - - - - 5.5 ns VCC = 4.5 V - - - - - - - - - - - - - - - - - - - - 5.0 ns TC = −55°C to +125°C: VCC = 3.0 V - - - - - - - - - - - - - - - - - - - - 7.0 ns VCC = 4.5 V - - - - - - - - - - - - - - - - - - - - 5.0 ns Minimum pulse width [M bar][R bar] (tW): TC = +25°C: VCC = 3.0 V - - - - - - - - - - - - - - - - - - - - 5.5 ns VCC = 4.5 V - - - - - - - - - - - - - - - - - - - - 5.0 ns TC = −55° to +125°C: VCC = 3.0 V - - - - - - - - - - - - - - - - - - - - 7.0 ns VCC = 4.5 V - - - - - - - - - - - - - - - - - - - - 5.0 ns Minimum recovery time, [M bar][R bar] to CP (tREC): TC = +25°C: VCC = 3.0 V - - - - - - - - - - - - - - - - - - - - 2.5 ns VCC = 4.5 V - - - - - - - - - - - - - - - - - - - - 2.0 ns TC = −55°C to +125°C: VCC = 3.0 V - - - - - - - - - - - - - - - - - - - - 3.0 ns VCC = 4.5 V - - - - - - - - - - - - - - - - - - - - 2.0 ns Maximum frequency (fMAX): TC = +25°C: VCC = 3.0 V - - - - - - - - - - - - - - - - - - - - 90 MHz VCC = 4.5 V - - - - - - - - - - - - - - - - - - - - 95 MHz TC = −55°C to +125°C: VCC = 3.0 V - - - - - - - - - - - - - - - - - - - - 65 MHz VCC = 4.5 V - - - - - - - - - - - - - - - - - - - - 90 MHz
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History