ISO 4997

Cold-reduced carbon steel sheet of structural quality

inactive
Buy Now
Organization: ISO
Publication Date: 15 March 2007
Status: inactive
Page Count: 14
ICS Code (Flat steel products and semi-products): 77.140.50
scope:

This International Standard applies to cold-reduced steel sheet of structural quality in grades CR220, CR250, CR320 and CH550, usually without the use of microalloying elements. The product is intended for structures that may include bolting, riveting and welding. It is generally used in the delivered condition for fabricating purposes, such as bending, forming or welding.

This product is commonly produced in thicknesses from 0,36 mm up to 3 mm and in widths of 600 mm and over, in coils and cut lengths.

Cold-reduced sheet less than 600 mm wide may be slit from wide sheet and will be considered as sheet.

This International Standard does not cover steels designated as commercial quality or drawing qualities (covered in ISO 3574), cold-reduced carbon steel sheet according to hardness requirements (covered in ISO 5954), cold-reduced steel sheet of higher strength with improved formability (covered in ISO 13887), or cold-reduced steel sheet of high tensile strength and low yield point with improved formability (covered in ISO 14590).

Document History

February 1, 2015
Cold-reduced carbon steel sheet of structural quality
This International Standard applies to cold-reduced carbon steel sheet of structural quality in grades CR220, CR250, CR320, and CH550, usually without the use of microalloying elements. The product...
ISO 4997
March 15, 2007
Cold-reduced carbon steel sheet of structural quality
This International Standard applies to cold-reduced steel sheet of structural quality in grades CR220, CR250, CR320 and CH550, usually without the use of microalloying elements. The product is...
March 1, 1999
Cold-Reduced Steel Sheet of Structural Quality
This International Standard applies to cold-reduced steel sheet of structural quality in grades CR220, CR250, CR320 and CH550 in the classes given in table 1, usually without the use of microalloying...
January 1, 1991
Cold-Reduced Steel Sheet of Structural Quality Second Edition
A description is not available for this item.

References

Advertisement