ISO 4997
Cold-Reduced Steel Sheet of Structural Quality
| Organization: | ISO |
| Publication Date: | 1 March 1999 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Flat steel products and semi-products): | 77.140.50 |
scope:
This International Standard applies to cold-reduced steel sheet of structural quality in grades CR220, CR250, CR320 and CH550 in the classes given in table 1, usually without the use of microalloying elements. The product is intended for structural purposes where particular mechanical properties are required. It is generally used in the delivered condition for fabricating purposes, such as bending, forming or welding.
This product is commonly produced in thicknesses from 0,36 mm up to 3 mm and in widths of 600 mm and over, in coils and cut lengths.
Cold reduced sheet less than 600 mm wide may be slit from wide sheet and will be considered as sheet.
This International Standard does not cover steels designated as commercial quality or drawing qualities (covered in ISO 3574), cold-reduced carbon steel sheet to hardness requirements (covered in ISO 5954), cold reduced steel sheet of higher strength with improved formability (covered in ISO 13887), or cold-reduced steel sheet of high tensile strength and low yield point with improved formability (covered in ISO 14590).
Document History