ISO DIS 10513

Prevailing torque (all-metal) hexagon high nuts, with fine pitch thread - Product grades A and B

active, Most Current
Buy Now
Organization: ISO
Publication Date: 31 March 2016
Status: active
Page Count: 9
ICS Code (Nuts): 21.060.20
scope:

This International Standard specifies the characteristics of prevailing torque all-metal hexagon high nuts, with fine pitch thread, with nominal diameters from 8 mm through 39 mm, with product grade A for nominal diameters D ≤ 16 mm and product grade B for nominal diameters D > 16 mm

Document History

ISO DIS 10513
March 31, 2016
Prevailing torque (all-metal) hexagon high nuts, with fine pitch thread - Product grades A and B
This International Standard specifies the characteristics of prevailing torque all-metal hexagon high nuts, with fine pitch thread, with nominal diameters from 8 mm through 39 mm, with product grade...
December 15, 2012
Prevailing torque type all-metal hexagon high nuts with metric fine pitch thread - Property classes 8, 10 and 12
This International Standard specifies the characteristics of prevailing torque type all-metal hexagon high nuts with metric fine pitch thread, with nominal thread diameters, D, from 8 mm up to and...
November 1, 1997
Prevailing Torque Type All-Metal Hexagon Nuts, Style 2, with Metric Fine Pitch Thread - Property Classes 8, 10 and 12
A description is not available for this item.

References

Advertisement