ISO 10513
Prevailing Torque Type All-Metal Hexagon Nuts, Style 2, with Metric Fine Pitch Thread - Property Classes 8, 10 and 12
inactive
Buy Now
| Organization: | ISO |
| Publication Date: | 1 November 1997 |
| Status: | inactive |
| Page Count: | 7 |
| ICS Code (Nuts): | 21.060.20 |
Document History
March 31, 2016
Prevailing torque (all-metal) hexagon high nuts, with fine pitch thread - Product grades A and B
This International Standard specifies the characteristics of prevailing torque all-metal hexagon high nuts, with fine pitch thread, with nominal diameters from 8 mm through 39 mm, with product grade...
December 15, 2012
Prevailing torque type all-metal hexagon high nuts with metric fine pitch thread - Property classes 8, 10 and 12
This International Standard specifies the characteristics of prevailing torque type all-metal hexagon high nuts with metric fine pitch thread, with nominal thread diameters, D, from 8 mm up to and...
ISO 10513
November 1, 1997
Prevailing Torque Type All-Metal Hexagon Nuts, Style 2, with Metric Fine Pitch Thread - Property Classes 8, 10 and 12
A description is not available for this item.