DSF/prEN 15011

Cranes - Bridge and gantry cranes

inactive
Organization: DS
Status: inactive
Page Count: 134
ICS Code (Cranes): 53.020.20
scope:

This European standard specifies the safety requirements for the bridge and gantry cranes. This standard is not applicable to runways and other supporting structures.
The standard deals with all significant hazards, hazardous situations and events relevant to bridge and gantry cranes, when used as intended and under conditions foreseen by the manufacturer (see clause 4).
The specific hazards due to potentially explosive atmospheres, underground work, ionizing radiation, and operation in electromagnetic fields beyond the range of EN 50082-2 are not covered by this standard. Also the additional loads due to mounting on a floating or tilting basement are not covered by this standard.
This standard includes requirements for the lifting of persons.
NOTE The use of cranes for lifting of persons may be subject to specific national regulations.
This European Standard is applicable to bridge and gantry cranes which are manufactured after the date of approval by CEN of this standard.

Document History

December 14, 2020
Cranes – Bridge and gantry cranes
This document applies to bridge and gantry cranes able to travel by wheels on rails, runways or roadway surfaces, and to gantry cranes without wheels mounted in a stationary position. NOTE – Light...
March 12, 2014
Cranes – Bridge and gantry cranes
This European Standard applies to bridge and gantry cranes able to travel by wheels on rails, runways or roadway surfaces, and to gantry cranes without wheels mounted in a stationary position. This...
February 11, 2011
Cranes - Bridge and gantry cranes
This European Standard applies to bridge and gantry cranes mounted in a fixed position or free to travel by wheels on rails, runways or roadway surfaces. This European Standard is not applicable to...
Cranes - Bridge and gantry cranes
Clause 5.3.4: the layout of the clause to be harmonized with EN 14492-2 for clarificationClause 5.2.1.4.3: the adhesion factor to be harmonized with ISO 8686-1 and forthcoming prEN 13001-2Clause...
DSF/prEN 15011
Cranes - Bridge and gantry cranes
This European standard specifies the safety requirements for the bridge and gantry cranes. This standard is not applicable to runways and other supporting structures. The standard deals with all...
Cranes - Bridge and gantry cranes
This European Standard applies to bridge and gantry cranes mounted in a fixed position or free to travel by wheels on rails, runways or roadway surfaces. This European Standard is not applicable to...
Advertisement