DSF/EN 15011/FprA1

Cranes - Bridge and gantry cranes

inactive
Organization: DS
Status: inactive
Page Count: 16
ICS Code (Cranes): 53.020.20
scope:

Clause 5.3.4: the layout of the clause to be harmonized with EN 14492-2 for clarificationClause 5.2.1.4.3: the adhesion factor to be harmonized with ISO 8686-1 and forthcoming prEN 13001-2Clause 5.4.8.5: text to be clarifiedClause 5.6.2.1: the requirements on access for maintenance to be specifiedClause 5.7.4: The colour of the warning light to be harmonized with EN 60204-32Further items and minor editorial issues.

Document History

December 14, 2020
Cranes – Bridge and gantry cranes
This document applies to bridge and gantry cranes able to travel by wheels on rails, runways or roadway surfaces, and to gantry cranes without wheels mounted in a stationary position. NOTE – Light...
March 12, 2014
Cranes – Bridge and gantry cranes
This European Standard applies to bridge and gantry cranes able to travel by wheels on rails, runways or roadway surfaces, and to gantry cranes without wheels mounted in a stationary position. This...
February 11, 2011
Cranes - Bridge and gantry cranes
This European Standard applies to bridge and gantry cranes mounted in a fixed position or free to travel by wheels on rails, runways or roadway surfaces. This European Standard is not applicable to...
DSF/EN 15011/FprA1
Cranes - Bridge and gantry cranes
Clause 5.3.4: the layout of the clause to be harmonized with EN 14492-2 for clarificationClause 5.2.1.4.3: the adhesion factor to be harmonized with ISO 8686-1 and forthcoming prEN 13001-2Clause...
Cranes - Bridge and gantry cranes
This European standard specifies the safety requirements for the bridge and gantry cranes. This standard is not applicable to runways and other supporting structures. The standard deals with all...
Cranes - Bridge and gantry cranes
This European Standard applies to bridge and gantry cranes mounted in a fixed position or free to travel by wheels on rails, runways or roadway surfaces. This European Standard is not applicable to...
Advertisement