DS/EN 15011+A1

Cranes – Bridge and gantry cranes

inactive
Organization: DS
Publication Date: 12 March 2014
Status: inactive
Page Count: 90
ICS Code (Cranes): 53.020.20
scope:

This European Standard applies to bridge and gantry cranes able to travel by wheels on rails, runways or roadway surfaces, and to gantry cranes without wheels mounted in a stationary position. This European Standard specifies requirements for all significant hazards, hazardous situations and events relevant to bridge and gantry cranes when used as intended and under conditions foreseen by the manufacturer (see Clause 4). This European Standard does not include requirements for the lifting of persons. The specific hazards due to potentially explosive atmospheres, ionising radiation and operation in electromagnetic fields beyond the range of EN 61000-6-2 are not covered by this European Standard. This European Standard is applicable to bridge and gantry cranes manufactured after the date of its publication as an EN.

Document History

December 14, 2020
Cranes – Bridge and gantry cranes
This document applies to bridge and gantry cranes able to travel by wheels on rails, runways or roadway surfaces, and to gantry cranes without wheels mounted in a stationary position. NOTE – Light...
DS/EN 15011+A1
March 12, 2014
Cranes – Bridge and gantry cranes
This European Standard applies to bridge and gantry cranes able to travel by wheels on rails, runways or roadway surfaces, and to gantry cranes without wheels mounted in a stationary position. This...
February 11, 2011
Cranes - Bridge and gantry cranes
This European Standard applies to bridge and gantry cranes mounted in a fixed position or free to travel by wheels on rails, runways or roadway surfaces. This European Standard is not applicable to...
Cranes - Bridge and gantry cranes
Clause 5.3.4: the layout of the clause to be harmonized with EN 14492-2 for clarificationClause 5.2.1.4.3: the adhesion factor to be harmonized with ISO 8686-1 and forthcoming prEN 13001-2Clause...
Cranes - Bridge and gantry cranes
This European standard specifies the safety requirements for the bridge and gantry cranes. This standard is not applicable to runways and other supporting structures. The standard deals with all...
Cranes - Bridge and gantry cranes
This European Standard applies to bridge and gantry cranes mounted in a fixed position or free to travel by wheels on rails, runways or roadway surfaces. This European Standard is not applicable to...
Advertisement