ISO 18468

Ductile iron fittings, accessories and their joints and valves - Epoxy coating

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 June 2017
Status: active
Page Count: 18
ICS Code (Iron and steel pipes): 23.040.10
ICS Code (Pipeline components and pipelines in general): 23.040.01
scope:

This document specifies the requirements and test methods applicable to factory applied epoxy coatings (fusion bonded or 2-pack liquid epoxy) for ductile iron fittings and accessories supplied to ISO 2531 and ISO 7186, and ductile iron valves.

It covers internal and external coatings for use in the conveyance of raw water, potable water and waste waters for operating temperatures up to 60 °C.

This document contains specifications for performance tests and routine tests of the coating.

Document History

ISO 18468
June 1, 2017
Ductile iron fittings, accessories and their joints and valves - Epoxy coating
This document specifies the requirements and test methods applicable to factory applied epoxy coatings (fusion bonded or 2-pack liquid epoxy) for ductile iron fittings and accessories supplied to ISO...

References

Advertisement