DIN EN 10303

Thin magnetic steel strip and sheet for use at medium frequencies

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 February 2016
Status: active
Page Count: 25
ICS Code (Flat steel products and semi-products): 77.140.50
ICS Code (Steels with special magnetic properties): 77.140.40
scope:

This European Standard defines the grades of thin non-oriented magnetic steel strip and sheet in nominal thicknesses of 0,05 mm, 0,10 mm, 0,15 mm, 0,20 mm, 0,25 mm, 0,27 mm, 0,30 mm and 0,35 mm, and of thin grain-oriented magnetic steel strip and sheet in nominal thicknesses of 0,05 mm, 0,10 mm, 0,15 mm and 0,18 mm. In particular, it gives general requirements, magnetic properties, geometric characteristics and tolerances and technological characteristics, as well as inspection procedure.

This European Standard applies to magnetic steel strip and sheet supplied in the finally annealed condition in coils and intended for the construction of magnetic circuits used at frequencies equal to or higher than 100 Hz.

Document History

DIN EN 10303
February 1, 2016
Thin magnetic steel strip and sheet for use at medium frequencies
This European Standard defines the grades of thin non-oriented magnetic steel strip and sheet in nominal thicknesses of 0,05 mm, 0,10 mm, 0,15 mm, 0,20 mm, 0,25 mm, 0,27 mm, 0,30 mm and 0,35 mm, and...
July 1, 2001
Thin magnetic steel sheet and strip for use at medium frequencies; English version of DIN EN 10303
A description is not available for this item.

References

Advertisement