DIN EN ISO 10650
Dentistry - Powered polymerization activators (ISO 10650:2015)
| Organization: | DIN |
| Publication Date: | 1 February 2016 |
| Status: | inactive |
| Page Count: | 23 |
| ICS Code (Dental equipment): | 11.060.20 |
scope:
This International Standard specifies requirements and test methods for powered polymerization activators in the 385 nm - 515 nm wavelength region intended for chairside use in polymerization of dental polymer-based materials. This International Standard applies to quartz-tungsten-halo
This International Standard does not cover powered polymerization activators used in laboratory fabrication of indirect restorations, veneers, dentures, or other oral dental appliances. This International Standard takes priority over IEC 60601-1 where specified in the individual clauses of this International Standard.
Document History