DIN EN ISO 10650

Dentistry - Powered polymerization activators (ISO/DIS 10650:2017); German and English version prEN ISO 10650:2017

inactive
Organization: DIN
Publication Date: 1 May 2017
Status: inactive
Page Count: 34
ICS Code (Dental equipment): 11.060.20

Document History

December 1, 2018
Dentistry - Powered polymerization activators (ISO 10650:2018)
This document specifies requirements and test methods for powered polymerization activators in the 380 nm to 515 nm wavelength region intended for chairside use in polymerization of dental...
DIN EN ISO 10650
May 1, 2017
Dentistry - Powered polymerization activators (ISO/DIS 10650:2017); German and English version prEN ISO 10650:2017
A description is not available for this item.
February 1, 2016
Dentistry - Powered polymerization activators (ISO 10650:2015)
This International Standard specifies requirements and test methods for powered polymerization activators in the 385 nm – 515 nm wavelength region intended for chairside use in polymerization of...
Advertisement