DIN EN ISO 10650

Dentistry - Powered polymerization activators (ISO 10650:2018)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 December 2018
Status: active
Page Count: 24
ICS Code (Dental equipment): 11.060.20
scope:

This document specifies requirements and test methods for powered polymerization activators in the 380 nm to 515 nm wavelength region intended for chairside use in polymerization of dental polymerbased materials.

This document applies to quartz-tungsten-halogen lamps and light-emitting diode (LED) lamps. Powered polymerization activators could have internal power supply (rechargeable battery powered) or be connected to external (mains) power supply. Lasers or plasma arc devices are not covered by this standard.

This document does not cover powered polymerization activators used in laboratory fabrication of indirect restorations, veneers, dentures or other oral dental appliances.

Document History

DIN EN ISO 10650
December 1, 2018
Dentistry - Powered polymerization activators (ISO 10650:2018)
This document specifies requirements and test methods for powered polymerization activators in the 380 nm to 515 nm wavelength region intended for chairside use in polymerization of dental...
May 1, 2017
Dentistry - Powered polymerization activators (ISO/DIS 10650:2017); German and English version prEN ISO 10650:2017
A description is not available for this item.
February 1, 2016
Dentistry - Powered polymerization activators (ISO 10650:2015)
This International Standard specifies requirements and test methods for powered polymerization activators in the 385 nm – 515 nm wavelength region intended for chairside use in polymerization of...

References

Advertisement