DS/EN ISO 4034
Hexagon regular nuts (style 1) - Product grade C (ISO 4034:2012)
active, Most Current
Buy Now
| Organization: | DS |
| Publication Date: | 12 February 2013 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Nuts): | 21.060.20 |
scope:
ISO 4034:2012 specifies the characteristics of hexagon regular nuts (style 1) with threads from M5 up to and including M64 and product grade C.
Document History
DS/EN ISO 4034
February 12, 2013
Hexagon regular nuts (style 1) - Product grade C (ISO 4034:2012)
ISO 4034:2012 specifies the characteristics of hexagon regular nuts (style 1) with threads from M5 up to and including M64 and product grade C.
January 10, 2001
Hexagon nuts - Product grade C
This International Standard specifies the characteristics of hexagon nuts with threads from M5 up to and including M64 and product grade C.
Hexagon regular nuts (style 1) - Product grade C (ISO/DIS 4034:2016)
This International Standard specifies the characteristics of hexagon regular nuts (style 1) with coarse pitch thread from nominal diameters M5 through M64, with product grade C.
Hexagon nuts - Product grade C (ISO/FDIS 4034:2012)
This International Standard specifies the characteristics of hexagon nuts with threads from M5 up to and including M64 and product grade C. If, in special cases, specifications other than those...