DS/EN ISO 4034
Hexagon nuts - Product grade C
inactive
| Organization: | DS |
| Publication Date: | 10 January 2001 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Nuts): | 21.060.20 |
scope:
This International Standard specifies the characteristics of hexagon nuts with threads from M5 up to and including M64 and product grade C.
Document History
February 12, 2013
Hexagon regular nuts (style 1) - Product grade C (ISO 4034:2012)
ISO 4034:2012 specifies the characteristics of hexagon regular nuts (style 1) with threads from M5 up to and including M64 and product grade C.
DS/EN ISO 4034
January 10, 2001
Hexagon nuts - Product grade C
This International Standard specifies the characteristics of hexagon nuts with threads from M5 up to and including M64 and product grade C.
Hexagon regular nuts (style 1) - Product grade C (ISO/DIS 4034:2016)
This International Standard specifies the characteristics of hexagon regular nuts (style 1) with coarse pitch thread from nominal diameters M5 through M64, with product grade C.
Hexagon nuts - Product grade C (ISO/FDIS 4034:2012)
This International Standard specifies the characteristics of hexagon nuts with threads from M5 up to and including M64 and product grade C. If, in special cases, specifications other than those...