DSF/FprEN ISO 4034

Hexagon nuts - Product grade C (ISO/FDIS 4034:2012)

pending
Organization: DS
Status: pending
Page Count: 16
ICS Code (Nuts): 21.060.20
scope:

This International Standard specifies the characteristics of hexagon nuts with threads from M5 up to and including M64 and product grade C. If, in special cases, specifications other than those listed in this International Standard are required, they can be selected from existing International Standards, for example ISO 724, ISO 898-2, ISO 965-1 and ISO 4759-1.

Document History

February 12, 2013
Hexagon regular nuts (style 1) - Product grade C (ISO 4034:2012)
ISO 4034:2012 specifies the characteristics of hexagon regular nuts (style 1) with threads from M5 up to and including M64 and product grade C.
January 10, 2001
Hexagon nuts - Product grade C
This International Standard specifies the characteristics of hexagon nuts with threads from M5 up to and including M64 and product grade C.
Hexagon regular nuts (style 1) - Product grade C (ISO/DIS 4034:2016)
This International Standard specifies the characteristics of hexagon regular nuts (style 1) with coarse pitch thread from nominal diameters M5 through M64, with product grade C.
DSF/FprEN ISO 4034
Hexagon nuts - Product grade C (ISO/FDIS 4034:2012)
This International Standard specifies the characteristics of hexagon nuts with threads from M5 up to and including M64 and product grade C. If, in special cases, specifications other than those...
Advertisement