DSF/PREN ISO 10512

Prevailing torque hexagon regular nuts (with non-metallic insert), with fine pitch thread - Product grades A and B (ISO/DIS 10512:2016)

pending
Organization: DS
Status: pending
Page Count: 11
ICS Code (Nuts): 21.060.20
scope:

This International Standard specifies the characteristics of prevailing torque hexagon regular nuts (with non-metallic insert) with fine pitch thread, with nominal diameters from 8 mm through 39 mm, with product grade A for nominal diameters D ≤ 16 mm and product grade B for nominal diameters D > 16 mm. NOTE - The dimensions of the nuts correspond to those given in ISO 8673 plus prevailing torque feature.

Document History

February 12, 2013
Prevailing torque type hexagon regular nuts (with non-metallic insert) with metric fine pitch thread - Property classes 6, 8 and 10
ISO 10512:2012 specifies the characteristics of prevailing torque type hexagon regular nuts (with non-metallic insert) with metric fine pitch thread with nominal thread diameters, D, from 8 mm up to...
February 12, 1998
Prevailing torque type hexagon nuts (with non-metallic insert), style 1, with metric fine pitch thread - Property classes 6, 8 and 10
This International Standard specifies the characteristics of prevailing torque type hexagon nuts (with non-metallic insert), style 1, with metric fine pitch thread with nominal thread diameters d...
DSF/PREN ISO 10512
Prevailing torque hexagon regular nuts (with non-metallic insert), with fine pitch thread - Product grades A and B (ISO/DIS 10512:2016)
This International Standard specifies the characteristics of prevailing torque hexagon regular nuts (with non-metallic insert) with fine pitch thread, with nominal diameters from 8 mm through 39 mm,...
Prevailing torque type hexagon nuts (with non-metallic insert), style 1, with metric fine pitch thread - Property classes 6, 8 and 10 (ISO/FDIS 10512:2012)
This International Standard specifies the characteristics of prevailing torque type hexagon nuts (with nonmetallic insert), style 1, with metric fine pitch thread with nominal thread diameters, D,...
Advertisement