DS/EN ISO 10512
Prevailing torque type hexagon nuts (with non-metallic insert), style 1, with metric fine pitch thread - Property classes 6, 8 and 10
inactive
| Organization: | DS |
| Publication Date: | 12 February 1998 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Nuts): | 21.060.20 |
scope:
This International Standard specifies the characteristics of prevailing torque type hexagon nuts (with non-metallic insert), style 1, with metric fine pitch thread with nominal thread diameters d from 8 mm up to and including 36 mm, in product grade A for sizes d up to and icluding 16 mm and product grade B for sizes d above over 16 mm, and property classes 6, 8 and 10.
Document History
February 12, 2013
Prevailing torque type hexagon regular nuts (with non-metallic insert) with metric fine pitch thread - Property classes 6, 8 and 10
ISO 10512:2012 specifies the characteristics of prevailing torque type hexagon regular nuts (with non-metallic insert) with metric fine pitch thread with nominal thread diameters, D, from 8 mm up to...
DS/EN ISO 10512
February 12, 1998
Prevailing torque type hexagon nuts (with non-metallic insert), style 1, with metric fine pitch thread - Property classes 6, 8 and 10
This International Standard specifies the characteristics of prevailing torque type hexagon nuts (with non-metallic insert), style 1, with metric fine pitch thread with nominal thread diameters d...
Prevailing torque hexagon regular nuts (with non-metallic insert), with fine pitch thread - Product grades A and B (ISO/DIS 10512:2016)
This International Standard specifies the characteristics of prevailing torque hexagon regular nuts (with non-metallic insert) with fine pitch thread, with nominal diameters from 8 mm through 39 mm,...
Prevailing torque type hexagon nuts (with non-metallic insert), style 1, with metric fine pitch thread - Property classes 6, 8 and 10 (ISO/FDIS 10512:2012)
This International Standard specifies the characteristics of prevailing torque type hexagon nuts (with nonmetallic insert), style 1, with metric fine pitch thread with nominal thread diameters, D,...