DSF/FprEN ISO 10512

Prevailing torque type hexagon nuts (with non-metallic insert), style 1, with metric fine pitch thread - Property classes 6, 8 and 10 (ISO/FDIS 10512:2012)

pending
Organization: DS
Status: pending
Page Count: 16
ICS Code (Nuts): 21.060.20
scope:

This International Standard specifies the characteristics of prevailing torque type hexagon nuts (with nonmetallic insert), style 1, with metric fine pitch thread with nominal thread diameters, D, from 8 mm up to and including 36 mm, in product grade A for sizes D up to and including 16 mm and product grade B for sizes D above 16 mm, and with property classes 6, 8 and 10. If other specifications are required, they can be selected from existing International Standards, for example ISO 261, ISO 724, ISO 898-2, ISO 965-2, ISO 2320 and ISO 4759-1. NOTE The dimensions of the nuts correspond to those given in ISO 8673 plus prevailing torque feature.

Document History

February 12, 2013
Prevailing torque type hexagon regular nuts (with non-metallic insert) with metric fine pitch thread - Property classes 6, 8 and 10
ISO 10512:2012 specifies the characteristics of prevailing torque type hexagon regular nuts (with non-metallic insert) with metric fine pitch thread with nominal thread diameters, D, from 8 mm up to...
February 12, 1998
Prevailing torque type hexagon nuts (with non-metallic insert), style 1, with metric fine pitch thread - Property classes 6, 8 and 10
This International Standard specifies the characteristics of prevailing torque type hexagon nuts (with non-metallic insert), style 1, with metric fine pitch thread with nominal thread diameters d...
Prevailing torque hexagon regular nuts (with non-metallic insert), with fine pitch thread - Product grades A and B (ISO/DIS 10512:2016)
This International Standard specifies the characteristics of prevailing torque hexagon regular nuts (with non-metallic insert) with fine pitch thread, with nominal diameters from 8 mm through 39 mm,...
DSF/FprEN ISO 10512
Prevailing torque type hexagon nuts (with non-metallic insert), style 1, with metric fine pitch thread - Property classes 6, 8 and 10 (ISO/FDIS 10512:2012)
This International Standard specifies the characteristics of prevailing torque type hexagon nuts (with nonmetallic insert), style 1, with metric fine pitch thread with nominal thread diameters, D,...
Advertisement