JSA - JIS H 4080
Aluminium and aluminium alloy extruded tubes and cold-drawn tubes
| Organization: | JSA |
| Publication Date: | 20 November 2015 |
| Status: | active |
| Page Count: | 52 |
| ICS Code (Aluminium products): | 77.150.10 |
| ICS Code (Non-ferrous metal pipes): | 23.040.15 |
scope:
This Standard specifies the extruded and cold-drawn aluminium and aluminium alloy seamless tubes (hereafter referred to as "tubes"). This Standard applies exclusively to tubes of circular cross-section.
NOTE: The International Standards corresponding to this Standard and the symbol of degree of correspondence are as follows.
ISO 209 : 2007 Aluminium and aluminium alloys - Chemical composition
ISO 6362-1 : 2012 Wrought aluminium and aluminium alloys - Extruded rods/bars, tubes and profiles - Part 1 : Technical conditions for inspection and delivery
ISO 6362-2 : 2014 Wrought aluminium and aluminium alloys - Extruded rodslbars, tubes and profiles - Part 2 : Mechanical properties
ISO 6362-6 : 2012 Wrought aluminium and aluminium alloys - Extruded rods/bars, tubes and profiles - Part 6 : Round, square, rectangular and hexagonal tubes - Tolerances on shape and dimensions
ISO 6362-7 : 2014 Wrought aluminium and aluminium alloys - Extruded rods/bars, tubes and profiles - Part 7 : Chemical composition
ISO 6363-1 : 2012 Wrought aluminium and aluminium alloys - Colddra wn rods/bars, tubes and wires - Part 1 : Technical conditions for inspection and delivery
ISO 6363-2 : 2012 Wrought aluminium and aluminium alloys - Colddra wn rodslbars and tubes and wires - Part 2 : Mechanical properties
ISO 6363-6 : 2012 Wrought aluminium and aluminium alloys - Colddrawn rodslbars, tubes and wires - Part 6: Drawn round tubes - Tolerances on form and dimensions (overall evaluation: MOD)
In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/lEe Guide 21-1.
Document History