DOD - SMD 5962-93144

MICROCIRCUIT, MEMORY, DIGITAL, CMOS, UV ERASABLE PROGRAMMABLE, LOGIC DEVICE, MONOLITHIC SILICON

inactive
Buy Now
Organization: DOD
Publication Date: 28 February 2007
Status: inactive
Page Count: 27
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

June 9, 2020
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, UV ERASABLE PROGRAMMABLE LOGIC DEVICE, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Replaceability....
May 14, 2015
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, UV ERASABLE PROGRAMMABLE LOGIC DEVICE, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
SMD 5962-93144
February 28, 2007
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, UV ERASABLE PROGRAMMABLE, LOGIC DEVICE, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
January 18, 1994
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, UV ERASABLE PROGRAMMABLE, LOGIC DEVICE, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and...
October 18, 1993
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, UV ERASABLE PROGRAMMABLE, LOGIC DEVICE, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement