DS/EN 15313

Railway applications - In-service wheelset operation requirements - In-service and off-vehicle wheelset maintenance

active, Most Current
Buy Now
Organization: DS
Publication Date: 19 April 2016
Status: active
Page Count: 117
ICS Code (Materials and components for railway engineering): 45.040
scope:

To ensure safety and interoperability, this Standard gives: - the limits for in-service and off-vehicle wheelsets; - the operations to be carried out for which the specific values (and/or criteria) remain to be defined in the maintenance plan. This European Standard applies to wheelsets and axle boxes complying with the following European Standards: - EN 13103, EN 13104; - EN 13260, EN 13261, EN 13262; - EN 13979-1; - EN 13715; - EN 13749. that comprise: - the axle mounted with wheel diameters greater than or equal to 330 mm; - axle boxes with bearings and grease. This European Standard is also applicable to wheelsets: - fitted with brake discs, final drive, transmission or noise-damping systems, as appropriate; - not complying with the above European Standards, but complying with the international requirements in force, for example in UIC leaflets, before the approval of these standards; - with tyred wheels; - with resilient wheels. For equipment not covered by Directive 2008/57/EC, this European Standard may be applied, noting that different values may be used. All dimensions in this Standard are in millimetres (mm). It is necessary to describe in a specific document the tasks to be performed in order to maintain wheelsets within the limits defined therein. NOTE - The specific values and criteria are defined in an appropriate maintenance plan.

Document History

DS/EN 15313
April 19, 2016
Railway applications - In-service wheelset operation requirements - In-service and off-vehicle wheelset maintenance
To ensure safety and interoperability, this Standard gives: - the limits for in-service and off-vehicle wheelsets; - the operations to be carried out for which the specific values (and/or criteria)...
May 12, 2010
Railway applications - In-service wheelset operation requirements - In-service and off-vehicle wheelset maintenance
To ensure safety and interoperability, this European Standard gives: - the mandatory limits for in-service and off-vehicle wheelsets; - the mandatory operations to be carried out for which the...
Railway applications – In-service wheelset operation requirements – In-service and off-vehicle wheelset maintenance
To ensure safety and interoperability, this document gives: - the limits for in-service and off-vehicle wheelsets; - the operations to be carried out for which the specific values (and/or criteria)...
Railway applications - In-service wheelset operation requirements - In-service and off-vehicle wheelset maintenance
Not available
Railway applications - In-service wheelset operation requirements - In-service and off-vehicle wheelset maintenance
The same as for EN 15313
Railway applications - In-service wheelset operation requirements - In-service and off-vehicle wheelset maintenance
This standard applies to fully equipped wheelsets complying with EN standards listed in this scope.
Railway applications - In-service wheelset operation requirements - In-service and off-vehicle wheelset maintenance
To ensure safety and interoperability, this Standard gives: - the limits for in-service and off-vehicle wheelsets; - the operations to be carried out for which the specific values (and/or criteria)...
Railway applications - In-service wheelset operation requirements - In-service and off-vehicle wheelset maintenance
To ensure safety and interoperability, this document gives: - the mandatory limits for in-service and off-vehicle wheelsets; - the mandatory operations to be carried out for which the specific values...
Advertisement