DSF/FPREN 15313

Railway applications - In-service wheelset operation requirements - In-service and off-vehicle wheelset maintenance

inactive
Organization: DS
Status: inactive
Page Count: 114
ICS Code (Materials and components for railway engineering): 45.040
scope:

To ensure safety and interoperability, this Standard gives: - the limits for in-service and off-vehicle wheelsets; - the operations to be carried out for which the specific values (and/or criteria) remain to be defined in the maintenance plan. This European Standard applies to wheelsets and axle boxes complying with the following European Standards: - EN 13103, EN 13104; - EN 13260, EN 13261, EN 13262; - EN 13979-1; - EN 13715; - EN 13749. that comprise: - the axle mounted with wheel diameters greater than or equal to 330 mm; - axle boxes with bearings and grease. This European Standard is also applicable to wheelsets: - fitted with brake discs, final drive, transmission or noise-damping systems, as appropriate; - not complying with the above European Standards, but complying with the international requirements in force, for example in UIC leaflets, before the approval of these standards; - with tyred wheels; - with resilient wheels. For equipment not covered by Directive 2008/57/EC, this European Standard may be applied, noting that different values may be used. All dimensions in this Standard are in millimetres (mm). It is necessary to describe in a specific document the tasks to be performed in order to maintain wheelsets within the limits defined therein. NOTE The specific values and criteria are defined in an appropriate maintenance plan.

Document History

April 19, 2016
Railway applications - In-service wheelset operation requirements - In-service and off-vehicle wheelset maintenance
To ensure safety and interoperability, this Standard gives: - the limits for in-service and off-vehicle wheelsets; - the operations to be carried out for which the specific values (and/or criteria)...
May 12, 2010
Railway applications - In-service wheelset operation requirements - In-service and off-vehicle wheelset maintenance
To ensure safety and interoperability, this European Standard gives: - the mandatory limits for in-service and off-vehicle wheelsets; - the mandatory operations to be carried out for which the...
Railway applications – In-service wheelset operation requirements – In-service and off-vehicle wheelset maintenance
To ensure safety and interoperability, this document gives: - the limits for in-service and off-vehicle wheelsets; - the operations to be carried out for which the specific values (and/or criteria)...
Railway applications - In-service wheelset operation requirements - In-service and off-vehicle wheelset maintenance
Not available
Railway applications - In-service wheelset operation requirements - In-service and off-vehicle wheelset maintenance
The same as for EN 15313
Railway applications - In-service wheelset operation requirements - In-service and off-vehicle wheelset maintenance
This standard applies to fully equipped wheelsets complying with EN standards listed in this scope.
DSF/FPREN 15313
Railway applications - In-service wheelset operation requirements - In-service and off-vehicle wheelset maintenance
To ensure safety and interoperability, this Standard gives: - the limits for in-service and off-vehicle wheelsets; - the operations to be carried out for which the specific values (and/or criteria)...
Railway applications - In-service wheelset operation requirements - In-service and off-vehicle wheelset maintenance
To ensure safety and interoperability, this document gives: - the mandatory limits for in-service and off-vehicle wheelsets; - the mandatory operations to be carried out for which the specific values...
Advertisement