DSF/PREN 15313
Railway applications – In-service wheelset operation requirements – In-service and off-vehicle wheelset maintenance
| Organization: | DS |
| Status: | pending |
| Page Count: | 117 |
| ICS Code (Materials and components for railway engineering): | 45.040 |
scope:
To ensure safety and interoperability, this document gives: - the limits for in-service and off-vehicle wheelsets; - the operations to be carried out for which the specific values (and/or criteria) remain to be defined in the maintenance plan. This document applies to wheelsets and axle boxes complying with the following European standards: - EN 13103-1:2017; - EN 13260:2020, EN 13261:2020, EN 13262:2020; - EN 13979-1:2020; - EN 13715:2020; - EN 13749:2021; that comprise: - the axle fitted with wheels of diameters greater than or equal to 330 mm; - axle boxes with bearings and grease. This document is also applicable to wheelsets: - fitted with brake discs, final drive, transmission or noise-damping systems, as appropriate; - not complying with the above European standards, but complying with the international requirements in force, for example in UIC leaflets, before the approval of these standards; - with tyred wheels; - with resilient wheels. For equipment not covered by Directive 2016/797/EC, this European Standard may be applied, noting that different values may be used. All dimensions in this document are in millimetres (mm). It is necessary to describe in a specific document the tasks to be performed in order to maintain wheelsets within the limits defined therein. NOTE - The specific values and criteria are defined in an appropriate maintenance plan.
Document History