FORD WSS-M2G567-A

ADHESIVE, TWO COMPONENT, SOLVENT FREE, EPOXY BASE, ACCELERATOR ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Buy Now
Organization: FORD
Publication Date: 8 February 2007
Status: inactive
Page Count: 6
scope:

The material defined by these specifications is a two component, solvent free epoxy based adhesive, which is pre-curing at room temperature or by induction and fully cured in the electrocoat baking process.

Document History

October 20, 2009
ADHESIVE, TWO COMPONENT, SOLVENT FREE, EPOXY BASE, ACCELERATOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is a two component, solvent free epoxy based adhesive, which is pre-curing at room temperature or by induction and fully cured in the electrocoat baking...
FORD WSS-M2G567-A
February 8, 2007
ADHESIVE, TWO COMPONENT, SOLVENT FREE, EPOXY BASE, ACCELERATOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is a two component, solvent free epoxy based adhesive, which is pre-curing at room temperature or by induction and fully cured in the electrocoat baking...
October 10, 2003
ADHESIVE, TWO COMPONENT, SOLVENT FREE, EPOXY BASE, ACCELERATOR ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The material defined by these specifications is a two component, solvent free epoxy based adhesive, which is pre-curing at room temperature or by induction and fully cured in the...

References

Advertisement