FORD WSS-M2G567-A
ADHESIVE, TWO COMPONENT, SOLVENT FREE, EPOXY BASE, ACCELERATOR ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive
Buy Now
| Organization: | FORD |
| Publication Date: | 10 October 2003 |
| Status: | inactive |
| Page Count: | 5 |
scope:
1. SCOPE
The material defined by these specifications is a two component, solvent free epoxy based adhesive, which is pre-curing at room temperature or by induction and fully cured in the electrocoat baking process.
Document History
October 20, 2009
ADHESIVE, TWO COMPONENT, SOLVENT FREE, EPOXY BASE, ACCELERATOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is a two component, solvent free epoxy based adhesive, which is pre-curing at room temperature or by induction and fully cured in the electrocoat baking...
February 8, 2007
ADHESIVE, TWO COMPONENT, SOLVENT FREE, EPOXY BASE, ACCELERATOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is a two component, solvent free epoxy based adhesive, which is pre-curing at room temperature or by induction and fully cured in the electrocoat baking...
FORD WSS-M2G567-A
October 10, 2003
ADHESIVE, TWO COMPONENT, SOLVENT FREE, EPOXY BASE, ACCELERATOR ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE
The material defined by these specifications is a two component, solvent free epoxy based adhesive, which is pre-curing at room temperature or by induction and fully cured in the...