FORD WSS-M2G567-A
ADHESIVE, TWO COMPONENT, SOLVENT FREE, EPOXY BASE, ACCELERATOR ***TO BE USED WITH FORD WSS-M99P1111-A***
active, Most Current
Buy Now
| Organization: | FORD |
| Publication Date: | 20 October 2009 |
| Status: | active |
| Page Count: | 6 |
scope:
The material defined by these specifications is a two component, solvent free epoxy based adhesive, which is pre-curing at room temperature or by induction and fully cured in the electrocoat baking process.
WSS-M2G567-A = Component A
WSS-M2G567-A2= Component B
Document History
FORD WSS-M2G567-A
October 20, 2009
ADHESIVE, TWO COMPONENT, SOLVENT FREE, EPOXY BASE, ACCELERATOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is a two component, solvent free epoxy based adhesive, which is pre-curing at room temperature or by induction and fully cured in the electrocoat baking...
February 8, 2007
ADHESIVE, TWO COMPONENT, SOLVENT FREE, EPOXY BASE, ACCELERATOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is a two component, solvent free epoxy based adhesive, which is pre-curing at room temperature or by induction and fully cured in the electrocoat baking...
October 10, 2003
ADHESIVE, TWO COMPONENT, SOLVENT FREE, EPOXY BASE, ACCELERATOR ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE
The material defined by these specifications is a two component, solvent free epoxy based adhesive, which is pre-curing at room temperature or by induction and fully cured in the...