NPFC - MIL-HDBK-1331

Parameters to be Controlled for the Specification of Microcircuits, Handbook for

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 10 May 2016
Status: active
Page Count: 1

Document History

April 19, 2021
Parameters to be Controlled for the Specification of Microcircuits, Handbook for
A description is not available for this item.
MIL-HDBK-1331
May 10, 2016
Parameters to be Controlled for the Specification of Microcircuits, Handbook for
A description is not available for this item.
July 20, 2011
Parameters to be Controlled for the Specification of Microcircuits, Handbook for
This handbook describes the parameters required as a minimum for the specification of microcircuits. Parameters, rather than circuits, are considered because circuits vary with the manufacturers...
October 22, 2003
HANDBOOK FOR PARAMETERS TO BE CONTROLLED FOR THE SPECIFICATION OF MICROCIRCUITS
This handbook describes the parameters required as a minimum for the specification of microcircuits. Parameters, rather than circuits, are considered because circuits vary with the manufacturers...
October 30, 1995
HANDBOOK FOR PARAMETERS TO BE CONTROLLED FOR THE SPECIFICATION OF MICROCIRCUITS
This handbook describes the parameters required as a minimum for the specification of microcircuits. Parameters, rather than circuits, are considered because circuits vary with the manufacturers...

References

Advertisement