NPFC - MIL-HDBK-1331
Parameters to be Controlled for the Specification of Microcircuits, Handbook for
active, Most Current
Buy Now
| Organization: | NPFC |
| Publication Date: | 19 April 2021 |
| Status: | active |
| Page Count: | 1 |
Document History
MIL-HDBK-1331
April 19, 2021
Parameters to be Controlled for the Specification of Microcircuits, Handbook for
A description is not available for this item.
May 10, 2016
Parameters to be Controlled for the Specification of Microcircuits, Handbook for
A description is not available for this item.
July 20, 2011
Parameters to be Controlled for the Specification of Microcircuits, Handbook for
This handbook describes the parameters required as a minimum for the specification of microcircuits. Parameters, rather than circuits, are considered because circuits vary with the manufacturers...
October 22, 2003
HANDBOOK FOR PARAMETERS TO BE CONTROLLED FOR THE SPECIFICATION OF MICROCIRCUITS
This handbook describes the parameters required as a minimum for the specification of microcircuits. Parameters, rather than circuits, are considered because circuits vary with the manufacturers...
October 30, 1995
HANDBOOK FOR PARAMETERS TO BE CONTROLLED FOR THE SPECIFICATION OF MICROCIRCUITS
This handbook describes the parameters required as a minimum for the specification of microcircuits. Parameters, rather than circuits, are considered because circuits vary with the manufacturers...