NPFC - MIL-HDBK-1331

HANDBOOK FOR PARAMETERS TO BE CONTROLLED FOR THE SPECIFICATION OF MICROCIRCUITS

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 22 October 2003
Status: active
Page Count: 23
scope:

This handbook describes the parameters required as a minimum for the specification of microcircuits. Parameters, rather than circuits, are considered because circuits vary with the manufacturers involved. Further, circuit designs should be subject to change if improvement results as long as the affected designs are compatible and fully interchangeable. The specific objectives of this document are as follows:

a. To provide the minimum parameters that should be specified to ensure adequate evaluation of circuit design and performance.

b. To provide maximum commonality of parameters for purpose of test and measurement, within and between major classes of microcircuit types and to allow the recognition of interface problems between types of microcircuits.

c. To provide standard abbreviations, definitions and symbols pertinent to the specification of microcircuits.

d. To promote maximum interchangeability and compatibility between microcircuits types.

This handbook is for guidance only and cannot be cited as a requirement.

intended Use:

Parameters and symbols identified herein are intended for use in detailed specifications and applicable acquisition documents for microelectronic devices.

Document History

April 19, 2021
Parameters to be Controlled for the Specification of Microcircuits, Handbook for
A description is not available for this item.
May 10, 2016
Parameters to be Controlled for the Specification of Microcircuits, Handbook for
A description is not available for this item.
July 20, 2011
Parameters to be Controlled for the Specification of Microcircuits, Handbook for
This handbook describes the parameters required as a minimum for the specification of microcircuits. Parameters, rather than circuits, are considered because circuits vary with the manufacturers...
MIL-HDBK-1331
October 22, 2003
HANDBOOK FOR PARAMETERS TO BE CONTROLLED FOR THE SPECIFICATION OF MICROCIRCUITS
This handbook describes the parameters required as a minimum for the specification of microcircuits. Parameters, rather than circuits, are considered because circuits vary with the manufacturers...
October 30, 1995
HANDBOOK FOR PARAMETERS TO BE CONTROLLED FOR THE SPECIFICATION OF MICROCIRCUITS
This handbook describes the parameters required as a minimum for the specification of microcircuits. Parameters, rather than circuits, are considered because circuits vary with the manufacturers...

References

Advertisement