CSA - M424.2-16
Non-rail-bound diesel-powered machines for use in non-gassy underground mines
| Organization: | CSA |
| Publication Date: | 1 January 2016 |
| Status: | inactive |
| Page Count: | 24 |
scope:
This Standard describes the technical requirements and procedures necessary for the design, performance and testing of new or unused non-rail-bound, diesel-powered, self-propelled machines for use in non-gassy underground mines.
This Standard applies to machines of 45 000 kg mass or less, which are designed to operate on level ground at a maximum speed of 32 km/h or less
Braking system performance requirements and proof tests are not included in the Scope of this Standard.
Note: See CAN/CSA-M424.3 for brake construction, stopping performance, and test requirements.
In this Standard, "shall" is used to express a requirement, i.e., a provision that the user is obliged to satisfy in order to comply with the Standard; "should" is used to express a recommendation or that which is advised but not required; and "may" is used to express an option or that which is permissible within the limits of the Standard.
Notes accompanying clauses do not include requirements or alternative requirements; the purpose of a note accompanying a clause is to separate from the text explanatory or informative material.
Notes to tables and figures are considered part of the table or figure and may be written as requirements.
Annexes are designated normative (mandatory) or informative (non-mandatory) to define their application.
Document History