ISO 5010

Earth-moving machinery — Wheeled machines — Steering requirements

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 November 2019
Status: active
Page Count: 26
ICS Code (Earth-moving machinery): 53.100
scope:

This document specifies steering system tests and performance criteria for evaluating the steering capability of wheeled, ride-on earth-moving machinery as defined in ISO 6165:2012. Wheeled machines include machines equipped with wheels, one or more drums or crawler wheel assemblies.

This document deals with the following significant hazards, hazardous situations or hazardous events relevant to wheeled machines, when used as intended and under conditions of misuse which are reasonably foreseeable by the manufacturer:

- mechanical hazards;

- ergonomic hazards;

- hazards due to maintenance;

- hazards due to the control system;

- hazards related to travelling function.

Functional safety of the steering system is not covered in this document.

This document is not applicable to wheeled machines manufactured before the date of its publication.

Document History

ISO 5010
November 1, 2019
Earth-moving machinery — Wheeled machines — Steering requirements
This document specifies steering system tests and performance criteria for evaluating the steering capability of wheeled, ride-on earth-moving machinery as defined in ISO 6165:2012. Wheeled machines...
June 1, 2007
Earth-moving machinery — Rubber-tyred machines — Steering requirements
This International Standard specifies steering system tests and performance criteria for evaluating the steering capability of rubber-tyred self-propelled earth-moving machines having a machine...
November 1, 1992
Earth-Moving Machinery - Rubber-Tyred Machines - Steering Requirements
This International Standard specifies steering system tests and performance criteria for evaluating the steering capability of rubber-tyred self-propelled earth-moving machines having a machine...

References

Advertisement