ISO 5010

Earth-moving machinery — Rubber-tyred machines — Steering requirements

inactive
Buy Now
Organization: ISO
Publication Date: 1 June 2007
Status: inactive
Page Count: 18
ICS Code (Earth-moving machinery): 53.100
scope:

This International Standard specifies steering system tests and performance criteria for evaluating the steering capability of rubber-tyred self-propelled earth-moving machines having a machine speed, determined in accordance with ISO 6014, greater than 20 km/h

It applies to tractors, loaders, back-hoe loaders, excavators, dumpers, tractor-scrapers and graders equipped with either manual (unassisted) steering, power-assisted steering or fully powered steering as defined in ISO 6165

For the present, this International Standard excludes rollers, compactors and piplelayers

Document History

November 1, 2019
Earth-moving machinery — Wheeled machines — Steering requirements
This document specifies steering system tests and performance criteria for evaluating the steering capability of wheeled, ride-on earth-moving machinery as defined in ISO 6165:2012. Wheeled machines...
ISO 5010
June 1, 2007
Earth-moving machinery — Rubber-tyred machines — Steering requirements
This International Standard specifies steering system tests and performance criteria for evaluating the steering capability of rubber-tyred self-propelled earth-moving machines having a machine...
November 1, 1992
Earth-Moving Machinery - Rubber-Tyred Machines - Steering Requirements
This International Standard specifies steering system tests and performance criteria for evaluating the steering capability of rubber-tyred self-propelled earth-moving machines having a machine...

References

Advertisement