ISO 5010
Earth-Moving Machinery - Rubber-Tyred Machines - Steering Requirements
| Organization: | ISO |
| Publication Date: | 1 November 1992 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Earth-moving machinery): | 53.100 |
scope:
This International Standard specifies steering system tests and performance criteria for evaluating the steering capability of rubber-tyred self-propelled earth-moving machines having a machine speed, determined in accordance with ISO 6014, greater than 20 km/h
It applies to tractors, loaders, back-hoe loaders, excavators, dumpers, tractor-scrapers and graders equipped with either manual (unassisted) steering, power-assisted steering or fully powered steering as defined in ISO 6165
For the present, this International Standard excludes rollers, compactors and piplelayers
Document History