JSA - JIS K 6894

Testing methods for fluoroplastic coating film on metal substrate

active, Most Current
Buy Now
Organization: JSA
Publication Date: 20 March 2014
Status: active
Page Count: 27
ICS Code (Films and sheets): 83.140.10
ICS Code (Surface treatment and coating): 25.220
scope:

This Standard specifies the test methods for the coating films for industrial and domestic use (hereafter referred to as "coating films") that are obtained by coating the metal substrate with fluoroplastic paint mainly composed offluororesin and then baking it. This Standard is applicable to the types of fluoroplastic coating films

 

Document History

JIS K 6894
March 20, 2014
Testing methods for fluoroplastic coating film on metal substrate
This Standard specifies the test methods for the coating films for industrial and domestic use (hereafter referred to as "coating films") that are obtained by coating the metal substrate with...
October 20, 1996
Fluoroplastic Coating Film on Metal Substrate
A description is not available for this item.
January 1, 1976
Polytetrafluoroethylene Coated Dry Film
A description is not available for this item.

References

Advertisement