JSA - JIS Z 3284-4

Solder paste - Part 4: Test methods for wettability, solderball and spread

active, Most Current
Buy Now
Organization: JSA
Publication Date: 20 June 2014
Status: active
Page Count: 32
ICS Code (Brazing and soldering): 25.160.50
scope:

This Standard specifies the flux efficacy and de-wetting test, solderball test, spread test, wetting balance test and displacement detection wetting test of the solder paste for soldering used for the wiring connection, connection of parts, etc. of electric equipment, electronic equipment, communication equipment, etc.

NOTE: The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows. lEC 61189-5 : 2006 Test methods for electrical materials, interconnection structures and assemblies - Part 5 : Test methods for printed board assemblies (MOD)

In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21-1.

 

Document History

JIS Z 3284-4
June 20, 2014
Solder paste - Part 4: Test methods for wettability, solderball and spread
This Standard specifies the flux efficacy and de-wetting test, solderball test, spread test, wetting balance test and displacement detection wetting test of the solder paste for soldering used for...

References

Advertisement