IEC TR 61850-90-3
Communication networks and systems for power utility automation – Part 90-3: Using IEC 61850 for condition monitoring diagnosis and analysis
| Organization: | IEC |
| Publication Date: | 1 May 2016 |
| Status: | active |
| Page Count: | 214 |
| ICS Code (Telecontrol. Telemetering): | 33.200 |
scope:
INTRODUCTION
The CMD (Condition Monitoring Diagnosis) which diagnoses power grid health status has been one of the major issues to improve the reliability of the power system by preventing a potential failure in advance. Since too many different information modelling, information exchange, and configuration techniques for CMD in various forms from many vendors are currently used, they need to be standardized within the IEC.
IEC 61850 is intended to be used to communicate with the condition monitoring equipment. A seamless communication with the sensor network is also desirable.
Document History