DS/EN 61162-450
Maritime navigation and radiocommunication equipment and systems – Digital interfaces – Part 450: Multiple talkers and multiple listeners – Ethernet interconnection
| Organization: | DS |
| Publication Date: | 23 May 2016 |
| Status: | active |
| Page Count: | 15 |
| ICS Code (Navigation and control equipment): | 47.020.70 |
scope:
IEC 61162-450:2011(E) specifies interface requirements and methods of test for high speed communication between shipboard navigation and radiocommunication equipment as well as between such systems and other ship systems that need to communicate with navigation and radio-communication equipment. Is based on the application of an appropriate suite of existing international standards to provide a framework for implementing data transfer between devices on a shipboard Ethernet network. Provides a higher speed and higher capacity alternative to the IEC 61162-1 and IEC 61162-2 standards while retaining these standards' basic data format. Provides a higher data capacity than IEC 61162-3. Specifies an Ethernet based bus type network where any listener may receive messages from any sender.
Document History