DSF/FPREN 61162-450
Maritime navigation and radiocommunication equipment and systems – Digital interfaces – Part 450: Multiple talkers and multiple listeners – Ethernet interconnection
| Organization: | DS |
| Status: | active |
| Page Count: | 86 |
| ICS Code (Navigation and control equipment): | 47.020.70 |
scope:
This part of IEC 61162 specifies interface requirements and methods of test for high speed communication between shipboard navigation and radiocommunication equipment as well as between such systems and other ship systems that need to communicate with navigation and radio-communication equipment. This part of IEC 61162 is based on the application of an appropriate suite of existing international standards to provide a framework for implementing data transfer between devices on a shipboard Ethernet network. This standard specifies an Ethernet based bus type network where any listener may receive messages from any sender with the following properties. • This standard includes provisions for multicast distribution of information formatted according to IEC 61162-1, for example position fixes and other measurements, as well as provisions for transmission of general data blocks (binary file), for example between radar and VDR and also Includes provisions for multicast distribution of information formatted according to IEC 61162-3, for example position fixes and other measurements. • This standard is limited to protocols for equipment (Network nodes) connected to a single Ethernet network consisting only of OSI level one or two devices and cables (Network infrastructure). • This standard provides requirements only for equipment interfaces. By specifying protocols for transmission of IEC 61162-1 sentences, IEC 61162-3 PGN messages and general binary file data these requirements will guarantee interoperability between equipment implementing this standard as well as a certain level of safe behaviour of the equipment itself. • This standard permits equipment using other protocols than those specified in this standard to share a network infrastructure provided that it is supplied with interfaces which satisfy the requirements described for ONF. • This standard includes provisions for filtering of the network traffic in order to limit the amount of traffic to manageable level for each individual equipment.
Document History