DSF/FprEN 61162-450

Maritime navigation and radiocommunication equipment and systems - Digital interfaces -- Part 450: Multiple talkers and multiple listeners - Light-weight ship systems interconnection

inactive
Organization: DS
Status: inactive
Page Count: 60
ICS Code (Navigation and control equipment): 47.020.70
scope:

This International Standard specifies interface requirements for high speed communication between shipboard navigation and radiocommunication equipment as well as between such systems and other ship systems that need to communicate with navigation and radiocommunication equipment. It contains: physical, electrical, data format and protocol requirements for the distribution of data across Ethernet-based Local Area Networks (LANs). This standard is based on the application of an appropriate suite of existing international standards to provide a framework for implementing data transfer between devices on a shipboard Ethernet network.

Document History

May 23, 2016
Maritime navigation and radiocommunication equipment and systems – Digital interfaces – Part 450: Multiple talkers and multiple listeners – Ethernet interconnection
IEC 61162-450:2011(E) specifies interface requirements and methods of test for high speed communication between shipboard navigation and radiocommunication equipment as well as between such systems...
September 26, 2011
Maritime navigation and radiocommunication equipment and systems – Digital interfaces – Part 450: Multiple talkers and multiple listeners – Ethernet interconnection
This part of IEC 61162 specifies interface requirements and methods of test for high speed communication between shipboard navigation and radiocommunication equipment as well as between such systems...
Maritime navigation and radiocommunication equipment and systems – Digital interfaces – Part 450: Multiple talkers and multiple listeners – Ethernet interconnection
This part of IEC 61162 specifies interface requirements and methods of test for high speed communication between shipboard navigation and radiocommunication equipment as well as between such systems...
Maritime navigation and radiocommunication equipment and systems - Digital interfaces - Part 450: Multiple talkers and multiple listeners - Ethernet interconnection
This part of IEC 61162 specifies interface requirements and methods of test for high speed communication between shipboard navigation and radiocommunication equipment as well as between such systems...
DSF/FprEN 61162-450
Maritime navigation and radiocommunication equipment and systems - Digital interfaces -- Part 450: Multiple talkers and multiple listeners - Light-weight ship systems interconnection
This International Standard specifies interface requirements for high speed communication between shipboard navigation and radiocommunication equipment as well as between such systems and other ship...
Maritime navigation and radiocommunication equipment and systems - Digital interfaces -- Part 450: Multiple talkers and multiple listeners - Ethernet interconnection
This part of IEC 61162 specifies interface requirements and methods of test for high speed communication between shipboard navigation and radiocommunication equipment as well as between such systems...
Maritime navigation and radiocommunication equipment and systems - Digital interfaces - Part 450: Multiple talkers and multiple listeners - Ethernet interconnection
IEC 61162-450:2011(E) specifies interface requirements and methods of test for high speed communication between shipboard navigation and radiocommunication equipment as well as between such systems...
Advertisement