CSA - B214-07

Installation Code for Hydronic Heating Systems

inactive
Organization: CSA
Publication Date: 1 February 2007
Status: inactive
Page Count: 48
scope:

This Code sets out the minimum provisions for the installation, extension, alteration, and renewal of hydronic heating systems.

This Code applies to open and closed hydronic heating systems. These systems include

(a) hydronic space heating;

(b) radiant heating (wall, floor, ceiling);

(c) convectors;

(d) fan coils;

(e) combo systems;

(f) indirect-fired domestic water heating;

(g) pool and spa heating;

(h) snow melt systems; and

(i) other auxiliary systems.

In CSA Standards, "shall" is used to express a requirement, i.e., a provision that the user is obliged to satisfy in order to comply with the standard; "should" is used to express a recommendation or that which is advised but not required; "may" is used to express an option or that which is permissible within the limits of the standard; and "can" is used to express possibility or capability. Notes accompanying clauses do not include requirements or alternative requirements; the purpose of a note accompanying a clause is to separate from the text explanatory or informative material. Notes to tables and figures are considered part of the table or figure and may be written as requirements. Annexes are designated normative (mandatory) or informative (non-mandatory) to define their application.

The values given in SI (metric) units are the standard. The values given in parentheses are for information only.

Document History

January 1, 2021
Installation code for hydronic heating systems
General This Code sets out the minimum provisions for the installation, extension, alteration, and renewal of hydronic heating systems. Inclusions This Code applies to open and closed hydronic...
January 1, 2021
Installation code for hydronic heating systems
General This Code sets out the minimum provisions for the installation, extension, alteration, and renewal of hydronic heating systems. Inclusions This Code applies to open and closed hydronic...
January 1, 2016
Installation code for hydronic heating systems
This Code sets out the minimum provisions for the installation, extension, alteration, and renewal of hydronic heating systems. This Code applies to open and closed hydronic heating systems. These...
January 1, 2012
Installation code for hydronic heating systems
This Code sets out the minimum provisions for the installation, extension, alteration, and renewal of hydronic heating systems. This Code applies to open and closed hydronic heating systems. These...
January 1, 2012
Installation code for hydronic heating systems
This Code sets out the minimum provisions for the installation, extension, alteration, and renewal of hydronic heating systems. This Code applies to open and closed hydronic heating systems. These...
April 1, 2008
Installation Code for Hydronic Heating Systems
A description is not available for this item.
B214-07
February 1, 2007
Installation Code for Hydronic Heating Systems
This Code sets out the minimum provisions for the installation, extension, alteration, and renewal of hydronic heating systems. This Code applies to open and closed hydronic heating systems. These...
July 1, 2001
Installation Code for Hydronic Heating Systems
This Code provides requirements for the installation of, or alteration to, hydronic heating systems, including (a) boilers; (b) circulating pumps; (c) expansion tanks; (d) distribution and...
July 1, 2001
Installation Code for Hydronic Heating Systems
This Code provides requirements for the installation of, or alteration to, hydronic heating systems, including (a) boilers; (b) circulating pumps; (c) expansion tanks; (d) distribution and...
July 1, 2001
Installation Code for Hydronic Heating Systems
This Code provides requirements for the installation of, or alteration to, hydronic heating systems, including (a) boilers; (b) circulating pumps; (c) expansion tanks; (d) distribution and...

References

Advertisement