CSA B214

Installation code for hydronic heating systems

active, Most Current
Buy Now
Organization: CSA
Publication Date: 1 January 2021
Status: active
Page Count: 69
ICS Code (Domestic, commercial and industrial heating appliances): 97.100
scope:

General

This Code sets out the minimum provisions for the installation, extension, alteration, and renewal of hydronic heating systems.

Inclusions

This Code applies to open and closed hydronic heating systems. These systems include

a) hydronic space heating;

b) radiant heating (wall, floor, and ceiling);

c) convectors;

d) fan coils;

e) combination potable-water-heating and space-heating (combo) systems;

f) integrated mechanical systems;

g) indirect-fired domestic-water heating;

h) pool and spa heating;

i) snow and ice melt systems; and

j) other auxiliary systems.

Interchangeable terms

The terms "pipe" and "piping", as well as "tube" and tubing", are used interchangeably in this Code, unless otherwise stated.

Terminology

In this Code, "shall" is used to express a requirement, i.e., a provision that the user is obliged to satisfy in order to comply with the Code; "should" is used to express a recommendation or that which is advised but not required; and "may" is used to express an option or that which is permissible within the limits of the Code.

Notes accompanying clauses do not include requirements or alternative requirements; the purpose of a note accompanying a clause is to separate from the text explanatory or informative material.

Notes to tables and figures are considered part of the table or figure and may be written as requirements.

Annexes are designated normative (mandatory) or informative (non-mandatory) to define their application.

Units of measure

The values given in SI units are the units of record for the purposes of this Code. The values given in parentheses are for information and comparison only.

Document History

January 1, 2021
Installation code for hydronic heating systems
General This Code sets out the minimum provisions for the installation, extension, alteration, and renewal of hydronic heating systems. Inclusions This Code applies to open and closed hydronic...
CSA B214
January 1, 2021
Installation code for hydronic heating systems
General This Code sets out the minimum provisions for the installation, extension, alteration, and renewal of hydronic heating systems. Inclusions This Code applies to open and closed hydronic...
January 1, 2016
Installation code for hydronic heating systems
This Code sets out the minimum provisions for the installation, extension, alteration, and renewal of hydronic heating systems. This Code applies to open and closed hydronic heating systems. These...
January 1, 2012
Installation code for hydronic heating systems
This Code sets out the minimum provisions for the installation, extension, alteration, and renewal of hydronic heating systems. This Code applies to open and closed hydronic heating systems. These...
January 1, 2012
Installation code for hydronic heating systems
This Code sets out the minimum provisions for the installation, extension, alteration, and renewal of hydronic heating systems. This Code applies to open and closed hydronic heating systems. These...
April 1, 2008
Installation Code for Hydronic Heating Systems
A description is not available for this item.
February 1, 2007
Installation Code for Hydronic Heating Systems
This Code sets out the minimum provisions for the installation, extension, alteration, and renewal of hydronic heating systems. This Code applies to open and closed hydronic heating systems. These...
July 1, 2001
Installation Code for Hydronic Heating Systems
This Code provides requirements for the installation of, or alteration to, hydronic heating systems, including (a) boilers; (b) circulating pumps; (c) expansion tanks; (d) distribution and...
July 1, 2001
Installation Code for Hydronic Heating Systems
This Code provides requirements for the installation of, or alteration to, hydronic heating systems, including (a) boilers; (b) circulating pumps; (c) expansion tanks; (d) distribution and...
July 1, 2001
Installation Code for Hydronic Heating Systems
This Code provides requirements for the installation of, or alteration to, hydronic heating systems, including (a) boilers; (b) circulating pumps; (c) expansion tanks; (d) distribution and...

References

Advertisement