IPC - J-STD-033

Handling, Packing, Shipping and Use of Moisture/Reflow Sensitive Surface Mount Devices

inactive
Buy Now
Organization: IPC
Publication Date: 1 October 2005
Status: inactive
Page Count: 26
scope:

Packages

Nonhermetic    This standard applies to all nonhermetic SMD packages subjected to bulk solder reflow processes during PCB assembly, including plastic encapsulated packages and all other packages made with moisture-permeable polymeric materials (epoxies, silicones, etc.) that are exposed to the ambient air.

Hermetic    Hermetic SMD packages are not moisture sensitive and do not require moisture precautionary handling.

Purpose The purpose of this document is to provide SMD manufacturers and users with standardized methods for handling, packing, shipping, and use of moisture/reflow sensitive SMD packages that have been classified to the levels defined in J-STD-020. These methods are provided to avoid damage from moisture absorption and exposure to solder reflow temperatures that can result in yield and reliability degradation. By using these procedures, safe and damage-free reflow can be achieved, with the dry packing process, providing a minimum shelf life capability in sealed dry-bags of 12 months from the seal date.

Document History

April 1, 2018
Handling, Packing, Shipping and Use of Moisture, Reflow, and Process Sensitive Devices
This standard applies to all devices subjected to bulk solder reflow processes during PCB assembly, including plastic encapsulated packages, process sensitive devices and other moisture sensitive...
August 1, 2014
Handling, Packing, Shipping and Use of Moisture/Reflow Sensitive Surface Mount Devices
A description is not available for this item.
February 1, 2012
Handling, Packing, Shipping and Use of Moisture/Reflow Sensitive Surface Mount Devices
This standard applies to all devices subjected to bulk solder reflow processes during PCB assembly, including plastic encapsulated packages, process sensitive devices, and other moisture sensitive...
October 1, 2005
Handling, Packing, Shipping and Use of Moisture/Reflow Sensitive Surface Mount Devices
Packages Nonhermetic This standard applies to all nonhermetic SMD packages subjected to bulk solder reflow processes during PCB assembly, including plastic encapsulated packages and all other...
J-STD-033
October 1, 2005
Handling, Packing, Shipping and Use of Moisture/Reflow Sensitive Surface Mount Devices
Packages Nonhermetic    This standard applies to all nonhermetic SMD packages subjected to bulk solder reflow processes during PCB assembly, including plastic encapsulated packages and all other...
July 1, 2002
Standard for Handling, Packing, Shipping and Use of Moisture/Reflow Sensitive Surface Mount Devices
Purpose The purpose of this document is to provide SMD manufacturers and users with standardized methods for handling, packing, shipping, and use of moisture/reflow sensitive SMD packages which have...
April 1, 1999
Standard for Handling, Packing, Shipping and Use of Moisture/Reflow Sensitive Surface Mount Devices
A description is not available for this item.

References

Advertisement